Capital Lighting, Inc. MC07PBK-B Fans-Light Kits 430382

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 14 Finish: Matte Black Weight: 1.17 Product Name: Opal Teardrop Light Kit UPC: 026586973866 Category: Ceiling Fan Lights Glass: Opal Teardrop Connection: Plug Into Box Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Wet Wire: 6` Parts Diagram: http://www.montecarl ofans.com/20825/MC07 PBK.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 14 Finish: Matte Black Weight: 1.17 Product Name: Opal Teardrop Light Kit UPC: 026586973866 Category: Ceiling Fan Lights Glass: Opal Teardrop Connection: Plug Into Box Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Wet Wire: 6` Parts Diagram: http://www.montecarl ofans.com/20825/MC07 PBK.HTML

Suppliers

Company
Product
Description
Supplier Links
MC07PBK-B Fans-Light Kits - 430382 - Capital Lighting, Inc.
Columbus, OH, USA
MC07PBK-B Fans-Light Kits
430382
MC07PBK-B Fans-Light Kits 430382
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 14 Finish: Matte Black Weight: 1.17 Product Name: Opal Teardrop Light Kit UPC: 026586973866 Category: Ceiling Fan Lights Glass: Opal Teardrop Connection: Plug Into Box Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Wet Wire: 6` Parts Diagram: http://www.montecarl ofans.com/20825/MC07 PBK.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 4.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 14
Finish: Matte Black
Weight: 1.17
Product Name: Opal Teardrop Light Kit
UPC: 026586973866
Category: Ceiling Fan Lights
Glass: Opal Teardrop
Connection: Plug Into Box
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Wet
Wire: 6`
Parts Diagram: http://www.montecarlofans.com/20825/MC07PBK.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430382
Product Name MC07PBK-B Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details