Capital Lighting, Inc. N6906-84 Large Chandeliers-Drum Shade 430277

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 100 Finish: Chrome Weight: 46.31 Product Name: Six Light Chandelier UPC: 840254032866 Category: Chandelier Glass: Beads Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 100 Finish: Chrome Weight: 46.31 Product Name: Six Light Chandelier UPC: 840254032866 Category: Chandelier Glass: Beads Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6906-84 Large Chandeliers-Drum Shade - 430277 - Capital Lighting, Inc.
Columbus, OH, USA
N6906-84 Large Chandeliers-Drum Shade
430277
N6906-84 Large Chandeliers-Drum Shade 430277
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 100 Finish: Chrome Weight: 46.31 Product Name: Six Light Chandelier UPC: 840254032866 Category: Chandelier Glass: Beads Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 37.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 100
Finish: Chrome
Weight: 46.31
Product Name: Six Light Chandelier
UPC: 840254032866
Category: Chandelier
Glass: Beads
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430277
Product Name N6906-84 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details