Capital Lighting, Inc. N6921-77 Sconces-Single Glass 430276

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.75 Length 17.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 4.14 Product Name: One Light Sconce UPC: 840254032811 Category: Sconce Glass: Insert Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.75 Length 17.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 4.14 Product Name: One Light Sconce UPC: 840254032811 Category: Sconce Glass: Insert Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6921-77 Sconces-Single Glass - 430276 - Capital Lighting, Inc.
Columbus, OH, USA
N6921-77 Sconces-Single Glass
430276
N6921-77 Sconces-Single Glass 430276
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 17.75 Length 17.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 4.14 Product Name: One Light Sconce UPC: 840254032811 Category: Sconce Glass: Insert Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 17.75
Length 17.75
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 4.14
Product Name: One Light Sconce
UPC: 840254032811
Category: Sconce
Glass: Insert
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430276
Product Name N6921-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details