Capital Lighting, Inc. N9813-3 Sconces-Triple Candle 430268

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 21.75 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brass Weight: 7.7 Product Name: Three Light Sconce UPC: 840254032125 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 21.75 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brass Weight: 7.7 Product Name: Three Light Sconce UPC: 840254032125 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N9813-3 Sconces-Triple Candle - 430268 - Capital Lighting, Inc.
Columbus, OH, USA
N9813-3 Sconces-Triple Candle
430268
N9813-3 Sconces-Triple Candle 430268
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 21.75 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brass Weight: 7.7 Product Name: Three Light Sconce UPC: 840254032125 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 21.75
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Brass
Weight: 7.7
Product Name: Three Light Sconce
UPC: 840254032125
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430268
Product Name N9813-3 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details