Capital Lighting, Inc. N9813-2 Sconces-Double Candle 430265

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.75 Extension: 7.25 Bulb Qty: 2 Wattage: 40 Finish: Brass Product Name: Two Light Sconce UPC: 840254032118 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.75 Extension: 7.25 Bulb Qty: 2 Wattage: 40 Finish: Brass Product Name: Two Light Sconce UPC: 840254032118 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N9813-2 Sconces-Double Candle - 430265 - Capital Lighting, Inc.
Columbus, OH, USA
N9813-2 Sconces-Double Candle
430265
N9813-2 Sconces-Double Candle 430265
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.75 Extension: 7.25 Bulb Qty: 2 Wattage: 40 Finish: Brass Product Name: Two Light Sconce UPC: 840254032118 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 11.75
Extension: 7.25
Bulb
Qty: 2
Wattage: 40
Finish: Brass
Product Name: Two Light Sconce
UPC: 840254032118
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430265
Product Name N9813-2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details