Capital Lighting, Inc. N9805-OXB Sconces-Double Candle 430263

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.75 Extension: 8.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Sconce UPC: 840254031487 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.75 Extension: 8.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Sconce UPC: 840254031487 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N9805-OXB Sconces-Double Candle - 430263 - Capital Lighting, Inc.
Columbus, OH, USA
N9805-OXB Sconces-Double Candle
430263
N9805-OXB Sconces-Double Candle 430263
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.75 Extension: 8.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Sconce UPC: 840254031487 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 6.75
Extension: 8.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Bronze
Product Name: Two Light Sconce
UPC: 840254031487
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430263
Product Name N9805-OXB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details