Capital Lighting, Inc. N6932-77 Semi-Flush Mts.-Bowl Style 430249

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 9.68 Product Name: Two Light Semi Flush UPC: 840254032699 Category: Semi-flush Glass: Eidolon Krystal Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 9.68 Product Name: Two Light Semi Flush UPC: 840254032699 Category: Semi-flush Glass: Eidolon Krystal Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6932-77 Semi-Flush Mts.-Bowl Style - 430249 - Capital Lighting, Inc.
Columbus, OH, USA
N6932-77 Semi-Flush Mts.-Bowl Style
430249
N6932-77 Semi-Flush Mts.-Bowl Style 430249
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 9.68 Product Name: Two Light Semi Flush UPC: 840254032699 Category: Semi-flush Glass: Eidolon Krystal Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 9.68
Product Name: Two Light Semi Flush
UPC: 840254032699
Category: Semi-flush
Glass: Eidolon Krystal
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430249
Product Name N6932-77 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details