Capital Lighting, Inc. N6935-77 Mid. Chandeliers-Candle 430246

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 38.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 77.99 Product Name: Five Light Chandelier UPC: 840254032620 Category: Chandelier Glass: Eidolon Krystal , White Linen Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 38.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 77.99 Product Name: Five Light Chandelier UPC: 840254032620 Category: Chandelier Glass: Eidolon Krystal , White Linen Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6935-77 Mid. Chandeliers-Candle - 430246 - Capital Lighting, Inc.
Columbus, OH, USA
N6935-77 Mid. Chandeliers-Candle
430246
N6935-77 Mid. Chandeliers-Candle 430246
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 38.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 77.99 Product Name: Five Light Chandelier UPC: 840254032620 Category: Chandelier Glass: Eidolon Krystal , White Linen Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 38.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Chrome
Weight: 77.99
Product Name: Five Light Chandelier
UPC: 840254032620
Category: Chandelier
Glass: Eidolon Krystal , White Linen
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430246
Product Name N6935-77 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details