Capital Lighting, Inc. 971-138 Sconces-Pocket 430232

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.75 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.75 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo

Suppliers

Company
Product
Description
Supplier Links
971-138 Sconces-Pocket - 430232 - Capital Lighting, Inc.
Columbus, OH, USA
971-138 Sconces-Pocket
430232
971-138 Sconces-Pocket 430232
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.75 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 4.75
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aspen Bronze
Product Name: One Light Wall Sconce
Glass: Rustic Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430232
Product Name 971-138 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details