Capital Lighting, Inc. MC194-L Fans-Light Kits 430178

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Garden Bowl Product Name: English Garden Bowl UPC: 026586972418 Category: Ceiling Fan Lights Glass: English Garden Bowl Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC143-146-15 4-155-L-CUL.pdf Parts Diagram: http://www.montecarl ofans.com/21705/MC19 4.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Garden Bowl Product Name: English Garden Bowl UPC: 026586972418 Category: Ceiling Fan Lights Glass: English Garden Bowl Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC143-146-15 4-155-L-CUL.pdf Parts Diagram: http://www.montecarl ofans.com/21705/MC19 4.HTML

Suppliers

Company
Product
Description
Supplier Links
MC194-L Fans-Light Kits - 430178 - Capital Lighting, Inc.
Columbus, OH, USA
MC194-L Fans-Light Kits
430178
MC194-L Fans-Light Kits 430178
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Garden Bowl Product Name: English Garden Bowl UPC: 026586972418 Category: Ceiling Fan Lights Glass: English Garden Bowl Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC143-146-15 4-155-L-CUL.pdf Parts Diagram: http://www.montecarl ofans.com/21705/MC19 4.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.38
Height: 5.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Garden Bowl
Product Name: English Garden Bowl
UPC: 026586972418
Category: Ceiling Fan Lights
Glass: English Garden Bowl
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC143-146-154-155-L-CUL.pdf
Parts Diagram: http://www.montecarlofans.com/21705/MC194.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430178
Product Name MC194-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details