Capital Lighting, Inc. MC18WH-B Fans-Light Kits 430172

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: E11 Halogen Qty: 1 Wattage: 13 Finish: White Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586974085 Category: Ceiling Fan Lights Glass: White Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21703/MC18 WH.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: E11 Halogen Qty: 1 Wattage: 13 Finish: White Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586974085 Category: Ceiling Fan Lights Glass: White Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21703/MC18 WH.HTML

Suppliers

Company
Product
Description
Supplier Links
MC18WH-B Fans-Light Kits - 430172 - Capital Lighting, Inc.
Columbus, OH, USA
MC18WH-B Fans-Light Kits
430172
MC18WH-B Fans-Light Kits 430172
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: E11 Halogen Qty: 1 Wattage: 13 Finish: White Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586974085 Category: Ceiling Fan Lights Glass: White Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21703/MC18 WH.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.75
Bulb
Type: E11 Halogen
Qty: 1
Wattage: 13
Finish: White
Weight: 2
Product Name: Light Kit - Matte Opal
UPC: 026586974085
Category: Ceiling Fan Lights
Glass: White
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC18XX-B-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21703/MC18WH.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430172
Product Name MC18WH-B Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details