Capital Lighting, Inc. MC198TB-L Mini Chandeliers-Candle 430167

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Tuscan Bronze Product Name: Three Light Crystal Light Kit/Pendant UPC: 026586975716 Category: Ceiling Fan Lights Glass: Tuscan Bronze Shipped Via: UPS Chain: 3`` Wire: 5` Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC198-L-CUL- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21710/MC19 8TB.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Tuscan Bronze Product Name: Three Light Crystal Light Kit/Pendant UPC: 026586975716 Category: Ceiling Fan Lights Glass: Tuscan Bronze Shipped Via: UPS Chain: 3`` Wire: 5` Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC198-L-CUL- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21710/MC19 8TB.HTML

Suppliers

Company
Product
Description
Supplier Links
MC198TB-L Mini Chandeliers-Candle - 430167 - Capital Lighting, Inc.
Columbus, OH, USA
MC198TB-L Mini Chandeliers-Candle
430167
MC198TB-L Mini Chandeliers-Candle 430167
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Tuscan Bronze Product Name: Three Light Crystal Light Kit/Pendant UPC: 026586975716 Category: Ceiling Fan Lights Glass: Tuscan Bronze Shipped Via: UPS Chain: 3`` Wire: 5` Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC198-L-CUL- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21710/MC19 8TB.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 11.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Tuscan Bronze
Product Name: Three Light Crystal Light Kit/Pendant
UPC: 026586975716
Category: Ceiling Fan Lights
Glass: Tuscan Bronze
Shipped Via: UPS
Chain: 3``
Wire: 5`
Instruction: http://www.montecarlofans.com/InstructionSheets/MC198-L-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21710/MC198TB.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430167
Product Name MC198TB-L Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details