Capital Lighting, Inc. MC59OC-L Fans-Light Kits 430113

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.59 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Chicago Weight: 4.9 Product Name: Frosted Melon Bowl Light Kit UPC: 026586973217 Category: Ceiling Fan Lights Glass: Old Chicago Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC59-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21772/MC59 OC.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.59 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Chicago Weight: 4.9 Product Name: Frosted Melon Bowl Light Kit UPC: 026586973217 Category: Ceiling Fan Lights Glass: Old Chicago Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC59-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21772/MC59 OC.HTML

Suppliers

Company
Product
Description
Supplier Links
MC59OC-L Fans-Light Kits - 430113 - Capital Lighting, Inc.
Columbus, OH, USA
MC59OC-L Fans-Light Kits
430113
MC59OC-L Fans-Light Kits 430113
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.59 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Chicago Weight: 4.9 Product Name: Frosted Melon Bowl Light Kit UPC: 026586973217 Category: Ceiling Fan Lights Glass: Old Chicago Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC59-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21772/MC59 OC.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.59
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Chicago
Weight: 4.9
Product Name: Frosted Melon Bowl Light Kit
UPC: 026586973217
Category: Ceiling Fan Lights
Glass: Old Chicago
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC59-L-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21772/MC59OC.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430113
Product Name MC59OC-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details