Capital Lighting, Inc. N6530-159 Mini Pendants-Rod 430085

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 5.5 Product Name: One Light Pendant UPC: 840254032446 Category: Pendant Glass: Piastra Butterscotch Swirl Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 5.5 Product Name: One Light Pendant UPC: 840254032446 Category: Pendant Glass: Piastra Butterscotch Swirl Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6530-159 Mini Pendants-Rod - 430085 - Capital Lighting, Inc.
Columbus, OH, USA
N6530-159 Mini Pendants-Rod
430085
N6530-159 Mini Pendants-Rod 430085
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 5.5 Product Name: One Light Pendant UPC: 840254032446 Category: Pendant Glass: Piastra Butterscotch Swirl Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Other
Weight: 5.5
Product Name: One Light Pendant
UPC: 840254032446
Category: Pendant
Glass: Piastra Butterscotch Swirl
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430085
Product Name N6530-159 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details