Capital Lighting, Inc. N6035-159 Pendants-Bowl Style 430038

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.25 Height: 51.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Other Weight: 92.84 Product Name: Eight Light Pendant UPC: 840254032347 Category: Foyer Glass: Piastra Butterscotch Swirl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.25 Height: 51.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Other Weight: 92.84 Product Name: Eight Light Pendant UPC: 840254032347 Category: Foyer Glass: Piastra Butterscotch Swirl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6035-159 Pendants-Bowl Style - 430038 - Capital Lighting, Inc.
Columbus, OH, USA
N6035-159 Pendants-Bowl Style
430038
N6035-159 Pendants-Bowl Style 430038
PRODUCT DETAILS / SPECS Width/Dia: 40.25 Height: 51.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Other Weight: 92.84 Product Name: Eight Light Pendant UPC: 840254032347 Category: Foyer Glass: Piastra Butterscotch Swirl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 40.25
Height: 51.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Other
Weight: 92.84
Product Name: Eight Light Pendant
UPC: 840254032347
Category: Foyer
Glass: Piastra Butterscotch Swirl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430038
Product Name N6035-159 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details