Capital Lighting, Inc. N6034-159 Pendants-Bowl Style 430035

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Other Weight: 57.64 Product Name: Five Light Pendant UPC: 840254031890 Category: Pendant Glass: Piastra Butterscotch Swirl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Other Weight: 57.64 Product Name: Five Light Pendant UPC: 840254031890 Category: Pendant Glass: Piastra Butterscotch Swirl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6034-159 Pendants-Bowl Style - 430035 - Capital Lighting, Inc.
Columbus, OH, USA
N6034-159 Pendants-Bowl Style
430035
N6034-159 Pendants-Bowl Style 430035
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Other Weight: 57.64 Product Name: Five Light Pendant UPC: 840254031890 Category: Pendant Glass: Piastra Butterscotch Swirl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 40.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Other
Weight: 57.64
Product Name: Five Light Pendant
UPC: 840254031890
Category: Pendant
Glass: Piastra Butterscotch Swirl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430035
Product Name N6034-159 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details