Capital Lighting, Inc. N6081-194 Sconces-Pocket 430029

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.25 Length 12.25 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Other Weight: 4 Product Name: Two Light Sconce UPC: 840254032026 Category: Sconce Glass: Vidrio Artistico Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.25 Length 12.25 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Other Weight: 4 Product Name: Two Light Sconce UPC: 840254032026 Category: Sconce Glass: Vidrio Artistico Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6081-194 Sconces-Pocket - 430029 - Capital Lighting, Inc.
Columbus, OH, USA
N6081-194 Sconces-Pocket
430029
N6081-194 Sconces-Pocket 430029
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.25 Length 12.25 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Other Weight: 4 Product Name: Two Light Sconce UPC: 840254032026 Category: Sconce Glass: Vidrio Artistico Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.25
Length 12.25
Extension: 4.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Other
Weight: 4
Product Name: Two Light Sconce
UPC: 840254032026
Category: Sconce
Glass: Vidrio Artistico
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430029
Product Name N6081-194 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details