Capital Lighting, Inc. N6083-194 Foyer/Hall Lanterns-Glass w/Frame 430024

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Other Weight: 16.72 Product Name: Three Light Pendant UPC: 840254032019 Category: Pendant Glass: Vidrio Artistico Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Other Weight: 16.72 Product Name: Three Light Pendant UPC: 840254032019 Category: Pendant Glass: Vidrio Artistico Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6083-194 Foyer/Hall Lanterns-Glass w/Frame - 430024 - Capital Lighting, Inc.
Columbus, OH, USA
N6083-194 Foyer/Hall Lanterns-Glass w/Frame
430024
N6083-194 Foyer/Hall Lanterns-Glass w/Frame 430024
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Other Weight: 16.72 Product Name: Three Light Pendant UPC: 840254032019 Category: Pendant Glass: Vidrio Artistico Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 34.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Other
Weight: 16.72
Product Name: Three Light Pendant
UPC: 840254032019
Category: Pendant
Glass: Vidrio Artistico
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430024
Product Name N6083-194 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details