Capital Lighting, Inc. N6036-159 Large Chandeliers-Candle 430019

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 46.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Other Weight: 62.26 Product Name: 12 Light Pendant UPC: 840254032378 Category: Foyer Glass: Piastra Butterscotch Swirl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 46.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Other Weight: 62.26 Product Name: 12 Light Pendant UPC: 840254032378 Category: Foyer Glass: Piastra Butterscotch Swirl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6036-159 Large Chandeliers-Candle - 430019 - Capital Lighting, Inc.
Columbus, OH, USA
N6036-159 Large Chandeliers-Candle
430019
N6036-159 Large Chandeliers-Candle 430019
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 46.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Other Weight: 62.26 Product Name: 12 Light Pendant UPC: 840254032378 Category: Foyer Glass: Piastra Butterscotch Swirl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 46.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Other
Weight: 62.26
Product Name: 12 Light Pendant
UPC: 840254032378
Category: Foyer
Glass: Piastra Butterscotch Swirl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430019
Product Name N6036-159 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details