Capital Lighting, Inc. N6045-159 Sconces-Pocket 430011

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 8.14 Product Name: One Light Sconce UPC: 840254031913 Category: Sconce Glass: Piastra Butterscotch Swirl Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 8.14 Product Name: One Light Sconce UPC: 840254031913 Category: Sconce Glass: Piastra Butterscotch Swirl Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6045-159 Sconces-Pocket - 430011 - Capital Lighting, Inc.
Columbus, OH, USA
N6045-159 Sconces-Pocket
430011
N6045-159 Sconces-Pocket 430011
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 8.14 Product Name: One Light Sconce UPC: 840254031913 Category: Sconce Glass: Piastra Butterscotch Swirl Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 19.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Other
Weight: 8.14
Product Name: One Light Sconce
UPC: 840254031913
Category: Sconce
Glass: Piastra Butterscotch Swirl
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430011
Product Name N6045-159 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details