Capital Lighting, Inc. N6070-194 Semi-Flush Mts.-Bowl Style 430009

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Other Weight: 17.93 Product Name: Three Light Semi Flush UPC: 840254032484 Category: Semi-flush Glass: Vidrio Artistico Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Other Weight: 17.93 Product Name: Three Light Semi Flush UPC: 840254032484 Category: Semi-flush Glass: Vidrio Artistico Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6070-194 Semi-Flush Mts.-Bowl Style - 430009 - Capital Lighting, Inc.
Columbus, OH, USA
N6070-194 Semi-Flush Mts.-Bowl Style
430009
N6070-194 Semi-Flush Mts.-Bowl Style 430009
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Other Weight: 17.93 Product Name: Three Light Semi Flush UPC: 840254032484 Category: Semi-flush Glass: Vidrio Artistico Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Other
Weight: 17.93
Product Name: Three Light Semi Flush
UPC: 840254032484
Category: Semi-flush
Glass: Vidrio Artistico
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430009
Product Name N6070-194 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details