Capital Lighting, Inc. N6080-194 Flush Mounts-Bowl Style 430008

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Other Weight: 4.09 Product Name: Two Light Flush Mount UPC: 840254032569 Category: Flush Mount Glass: Vidrio Artistico Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Other Weight: 4.09 Product Name: Two Light Flush Mount UPC: 840254032569 Category: Flush Mount Glass: Vidrio Artistico Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6080-194 Flush Mounts-Bowl Style - 430008 - Capital Lighting, Inc.
Columbus, OH, USA
N6080-194 Flush Mounts-Bowl Style
430008
N6080-194 Flush Mounts-Bowl Style 430008
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Other Weight: 4.09 Product Name: Two Light Flush Mount UPC: 840254032569 Category: Flush Mount Glass: Vidrio Artistico Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 7.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Other
Weight: 4.09
Product Name: Two Light Flush Mount
UPC: 840254032569
Category: Flush Mount
Glass: Vidrio Artistico
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430008
Product Name N6080-194 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details