Capital Lighting, Inc. N6074-194 Bathroom Fixtures-Four Lights 430003

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 13.25 Length 13.25 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Other Weight: 8.25 Product Name: Four Light Bath Fixture UPC: 840254032538 Category: Bath Glass: Vidrio Artistico Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 13.25 Length 13.25 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Other Weight: 8.25 Product Name: Four Light Bath Fixture UPC: 840254032538 Category: Bath Glass: Vidrio Artistico Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6074-194 Bathroom Fixtures-Four Lights - 430003 - Capital Lighting, Inc.
Columbus, OH, USA
N6074-194 Bathroom Fixtures-Four Lights
430003
N6074-194 Bathroom Fixtures-Four Lights 430003
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 13.25 Length 13.25 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Other Weight: 8.25 Product Name: Four Light Bath Fixture UPC: 840254032538 Category: Bath Glass: Vidrio Artistico Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 13.25
Length 13.25
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Other
Weight: 8.25
Product Name: Four Light Bath Fixture
UPC: 840254032538
Category: Bath
Glass: Vidrio Artistico
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430003
Product Name N6074-194 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details