Capital Lighting, Inc. N6075-194 Sconces-Single Glass 430001

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 28.25 Length 28.25 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 8.47 Product Name: One Light Sconce UPC: 840254032552 Category: Sconce Glass: Vidrio Artistico Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 28.25 Length 28.25 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 8.47 Product Name: One Light Sconce UPC: 840254032552 Category: Sconce Glass: Vidrio Artistico Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6075-194 Sconces-Single Glass - 430001 - Capital Lighting, Inc.
Columbus, OH, USA
N6075-194 Sconces-Single Glass
430001
N6075-194 Sconces-Single Glass 430001
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 28.25 Length 28.25 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 8.47 Product Name: One Light Sconce UPC: 840254032552 Category: Sconce Glass: Vidrio Artistico Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 28.25
Length 28.25
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Other
Weight: 8.47
Product Name: One Light Sconce
UPC: 840254032552
Category: Sconce
Glass: Vidrio Artistico
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430001
Product Name N6075-194 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details