Capital Lighting, Inc. 9042MN-474 Pendants-Fabric Shade 429988

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Foyer Fixture UPC: 841224060131 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Foyer Fixture UPC: 841224060131 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9042MN-474 Pendants-Fabric Shade - 429988 - Capital Lighting, Inc.
Columbus, OH, USA
9042MN-474 Pendants-Fabric Shade
429988
9042MN-474 Pendants-Fabric Shade 429988
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Foyer Fixture UPC: 841224060131 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte Nickel
Product Name: Two Light Foyer Fixture
UPC: 841224060131
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429988
Product Name 9042MN-474 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details