Capital Lighting, Inc. 9026CU Foyer/Hall Lanterns-Open Frame 429986

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 48.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Crusted Umber Product Name: Six Light Foyer UPC: 841224060469 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 48.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Crusted Umber Product Name: Six Light Foyer UPC: 841224060469 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9026CU Foyer/Hall Lanterns-Open Frame - 429986 - Capital Lighting, Inc.
Columbus, OH, USA
9026CU Foyer/Hall Lanterns-Open Frame
429986
9026CU Foyer/Hall Lanterns-Open Frame 429986
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 48.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Crusted Umber Product Name: Six Light Foyer UPC: 841224060469 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 48.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Crusted Umber
Product Name: Six Light Foyer
UPC: 841224060469
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429986
Product Name 9026CU Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details