Capital Lighting, Inc. 9024CU Foyer/Hall Lanterns-Open Frame 429984

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 40.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Crusted Umber Product Name: Four Light Foyer UPC: 841224060186 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 40.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Crusted Umber Product Name: Four Light Foyer UPC: 841224060186 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9024CU Foyer/Hall Lanterns-Open Frame - 429984 - Capital Lighting, Inc.
Columbus, OH, USA
9024CU Foyer/Hall Lanterns-Open Frame
429984
9024CU Foyer/Hall Lanterns-Open Frame 429984
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 40.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Crusted Umber Product Name: Four Light Foyer UPC: 841224060186 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 40.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Crusted Umber
Product Name: Four Light Foyer
UPC: 841224060186
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429984
Product Name 9024CU Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details