Capital Lighting, Inc. 3865IU Pendants-Bowl Style 429978

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron And Umber Product Name: Three Light Pendant UPC: 841224060391 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron And Umber Product Name: Three Light Pendant UPC: 841224060391 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3865IU Pendants-Bowl Style - 429978 - Capital Lighting, Inc.
Columbus, OH, USA
3865IU Pendants-Bowl Style
429978
3865IU Pendants-Bowl Style 429978
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron And Umber Product Name: Three Light Pendant UPC: 841224060391 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 29.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Iron And Umber
Product Name: Three Light Pendant
UPC: 841224060391
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429978
Product Name 3865IU Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details