Capital Lighting, Inc. 3864IU Semi-Flush Mts.-Bowl Style 429975

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron And Umber Product Name: Three Light Semi-Flush Fixture UPC: 841224060070 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron And Umber Product Name: Three Light Semi-Flush Fixture UPC: 841224060070 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
3864IU Semi-Flush Mts.-Bowl Style - 429975 - Capital Lighting, Inc.
Columbus, OH, USA
3864IU Semi-Flush Mts.-Bowl Style
429975
3864IU Semi-Flush Mts.-Bowl Style 429975
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron And Umber Product Name: Three Light Semi-Flush Fixture UPC: 841224060070 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Iron And Umber
Product Name: Three Light Semi-Flush Fixture
UPC: 841224060070
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429975
Product Name 3864IU Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details