Capital Lighting, Inc. 3863IU-259R Mid. Chandeliers-Glass Down 429972

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron And Umber Product Name: Three Light Chandelier UPC: 841224059913 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron And Umber Product Name: Three Light Chandelier UPC: 841224059913 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3863IU-259R Mid. Chandeliers-Glass Down - 429972 - Capital Lighting, Inc.
Columbus, OH, USA
3863IU-259R Mid. Chandeliers-Glass Down
429972
3863IU-259R Mid. Chandeliers-Glass Down 429972
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron And Umber Product Name: Three Light Chandelier UPC: 841224059913 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Iron And Umber
Product Name: Three Light Chandelier
UPC: 841224059913
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429972
Product Name 3863IU-259R Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details