Capital Lighting, Inc. 3913PN-453 Mid. Chandeliers-Drum Shades 429965

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 841224060230 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 841224060230 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3913PN-453 Mid. Chandeliers-Drum Shades - 429965 - Capital Lighting, Inc.
Columbus, OH, USA
3913PN-453 Mid. Chandeliers-Drum Shades
429965
3913PN-453 Mid. Chandeliers-Drum Shades 429965
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 841224060230 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Chandelier
UPC: 841224060230
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429965
Product Name 3913PN-453 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details