Capital Lighting, Inc. 3913MN-453 Mid. Chandeliers-Drum Shades 429962

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Chandelier UPC: 841224060223 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Chandelier UPC: 841224060223 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3913MN-453 Mid. Chandeliers-Drum Shades - 429962 - Capital Lighting, Inc.
Columbus, OH, USA
3913MN-453 Mid. Chandeliers-Drum Shades
429962
3913MN-453 Mid. Chandeliers-Drum Shades 429962
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Chandelier UPC: 841224060223 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Bulb
Qty: 3
Wattage: 60
Finish: Matte Nickel
Product Name: Three Light Chandelier
UPC: 841224060223
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429962
Product Name 3913MN-453 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details