Capital Lighting, Inc. 4354MN-298-GU Mid. Chandeliers-Glass Down 429954

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Matte Nickel Product Name: Three Light Chandelier UPC: 841224061305 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Matte Nickel Product Name: Three Light Chandelier UPC: 841224061305 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4354MN-298-GU Mid. Chandeliers-Glass Down - 429954 - Capital Lighting, Inc.
Columbus, OH, USA
4354MN-298-GU Mid. Chandeliers-Glass Down
429954
4354MN-298-GU Mid. Chandeliers-Glass Down 429954
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Matte Nickel Product Name: Three Light Chandelier UPC: 841224061305 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Matte Nickel
Product Name: Three Light Chandelier
UPC: 841224061305
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429954
Product Name 4354MN-298-GU Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details