Capital Lighting, Inc. 3887CZ-447 Island/Pool Table-Drum Shades 429948

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Champagne Bronze Product Name: Two Light Island Fixture UPC: 841224060063 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Champagne Bronze Product Name: Two Light Island Fixture UPC: 841224060063 Category: Island

Suppliers

Company
Product
Description
Supplier Links
3887CZ-447 Island/Pool Table-Drum Shades - 429948 - Capital Lighting, Inc.
Columbus, OH, USA
3887CZ-447 Island/Pool Table-Drum Shades
429948
3887CZ-447 Island/Pool Table-Drum Shades 429948
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Champagne Bronze Product Name: Two Light Island Fixture UPC: 841224060063 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 29.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Champagne Bronze
Product Name: Two Light Island Fixture
UPC: 841224060063
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429948
Product Name 3887CZ-447 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details