Capital Lighting, Inc. 3868IU-467 Island/Pool Table-3 Light Bar 429944

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 30.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Iron And Umber Product Name: Three Light Island Fixture UPC: 841224060360 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 30.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Iron And Umber Product Name: Three Light Island Fixture UPC: 841224060360 Category: Island

Suppliers

Company
Product
Description
Supplier Links
3868IU-467 Island/Pool Table-3 Light Bar - 429944 - Capital Lighting, Inc.
Columbus, OH, USA
3868IU-467 Island/Pool Table-3 Light Bar
429944
3868IU-467 Island/Pool Table-3 Light Bar 429944
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 30.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Iron And Umber Product Name: Three Light Island Fixture UPC: 841224060360 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 30.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Iron And Umber
Product Name: Three Light Island Fixture
UPC: 841224060360
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429944
Product Name 3868IU-467 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details