Capital Lighting, Inc. 3885CZ-446 Mid. Chandeliers-Drum Shades 429942

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Champagne Bronze Product Name: Six Light Chandelier UPC: 841224060575 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Champagne Bronze Product Name: Six Light Chandelier UPC: 841224060575 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3885CZ-446 Mid. Chandeliers-Drum Shades - 429942 - Capital Lighting, Inc.
Columbus, OH, USA
3885CZ-446 Mid. Chandeliers-Drum Shades
429942
3885CZ-446 Mid. Chandeliers-Drum Shades 429942
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Champagne Bronze Product Name: Six Light Chandelier UPC: 841224060575 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Champagne Bronze
Product Name: Six Light Chandelier
UPC: 841224060575
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429942
Product Name 3885CZ-446 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details