Capital Lighting, Inc. 3914MN-459 Semi-Flush Mts.-Drum Shade 429939

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Semi-Flush Fixture UPC: 841224059982 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Semi-Flush Fixture UPC: 841224059982 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
3914MN-459 Semi-Flush Mts.-Drum Shade - 429939 - Capital Lighting, Inc.
Columbus, OH, USA
3914MN-459 Semi-Flush Mts.-Drum Shade
429939
3914MN-459 Semi-Flush Mts.-Drum Shade 429939
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Semi-Flush Fixture UPC: 841224059982 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Matte Nickel
Product Name: Three Light Semi-Flush Fixture
UPC: 841224059982
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429939
Product Name 3914MN-459 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details