Capital Lighting, Inc. 3917MN-451 Mid. Chandeliers-Drum Shades 429938

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Extension: 17.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Matte Nickel Product Name: Six Light Island Fixture UPC: 841224060339 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Extension: 17.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Matte Nickel Product Name: Six Light Island Fixture UPC: 841224060339 Category: Island

Suppliers

Company
Product
Description
Supplier Links
3917MN-451 Mid. Chandeliers-Drum Shades - 429938 - Capital Lighting, Inc.
Columbus, OH, USA
3917MN-451 Mid. Chandeliers-Drum Shades
429938
3917MN-451 Mid. Chandeliers-Drum Shades 429938
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Extension: 17.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Matte Nickel Product Name: Six Light Island Fixture UPC: 841224060339 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.50
Extension: 17.5
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Matte Nickel
Product Name: Six Light Island Fixture
UPC: 841224060339
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429938
Product Name 3917MN-451 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details