Capital Lighting, Inc. 3914PN-459 Semi-Flush Mts.-Drum Shade 429937

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Semi-Flush Fixture UPC: 841224059999 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Semi-Flush Fixture UPC: 841224059999 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
3914PN-459 Semi-Flush Mts.-Drum Shade - 429937 - Capital Lighting, Inc.
Columbus, OH, USA
3914PN-459 Semi-Flush Mts.-Drum Shade
429937
3914PN-459 Semi-Flush Mts.-Drum Shade 429937
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Semi-Flush Fixture UPC: 841224059999 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Semi-Flush Fixture
UPC: 841224059999
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429937
Product Name 3914PN-459 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details