Capital Lighting, Inc. 3915MN-455 Mid. Chandeliers-Drum Shades 429936

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Nickel Product Name: Five Light Chandelier UPC: 841224060438 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Nickel Product Name: Five Light Chandelier UPC: 841224060438 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3915MN-455 Mid. Chandeliers-Drum Shades - 429936 - Capital Lighting, Inc.
Columbus, OH, USA
3915MN-455 Mid. Chandeliers-Drum Shades
429936
3915MN-455 Mid. Chandeliers-Drum Shades 429936
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Nickel Product Name: Five Light Chandelier UPC: 841224060438 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Matte Nickel
Product Name: Five Light Chandelier
UPC: 841224060438
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429936
Product Name 3915MN-455 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details