Capital Lighting, Inc. 3915BB-454 Mid. Chandeliers-Drum Shades 429934

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224060421 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224060421 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3915BB-454 Mid. Chandeliers-Drum Shades - 429934 - Capital Lighting, Inc.
Columbus, OH, USA
3915BB-454 Mid. Chandeliers-Drum Shades
429934
3915BB-454 Mid. Chandeliers-Drum Shades 429934
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Burnished Bronze Product Name: Five Light Chandelier UPC: 841224060421 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Burnished Bronze
Product Name: Five Light Chandelier
UPC: 841224060421
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429934
Product Name 3915BB-454 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details