Capital Lighting, Inc. 3916PN-451 Mid. Chandeliers-Drum Shades 429932

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 841224060292 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 841224060292 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3916PN-451 Mid. Chandeliers-Drum Shades - 429932 - Capital Lighting, Inc.
Columbus, OH, USA
3916PN-451 Mid. Chandeliers-Drum Shades
429932
3916PN-451 Mid. Chandeliers-Drum Shades 429932
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 841224060292 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Six Light Chandelier
UPC: 841224060292
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429932
Product Name 3916PN-451 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details