Capital Lighting, Inc. 3916MN-451 Mid. Chandeliers-Drum Shades 429930

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Matte Nickel Product Name: Six Light Chandelier UPC: 841224060285 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Matte Nickel Product Name: Six Light Chandelier UPC: 841224060285 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3916MN-451 Mid. Chandeliers-Drum Shades - 429930 - Capital Lighting, Inc.
Columbus, OH, USA
3916MN-451 Mid. Chandeliers-Drum Shades
429930
3916MN-451 Mid. Chandeliers-Drum Shades 429930
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Matte Nickel Product Name: Six Light Chandelier UPC: 841224060285 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Matte Nickel
Product Name: Six Light Chandelier
UPC: 841224060285
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429930
Product Name 3916MN-451 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details