Capital Lighting, Inc. 3918BB-450 Island/Pool Table-Drum Shades 429917

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 28.00 Extension: 18.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Burnished Bronze Product Name: Eight Light Chandelier UPC: 841224060476 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 28.00 Extension: 18.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Burnished Bronze Product Name: Eight Light Chandelier UPC: 841224060476 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3918BB-450 Island/Pool Table-Drum Shades - 429917 - Capital Lighting, Inc.
Columbus, OH, USA
3918BB-450 Island/Pool Table-Drum Shades
429917
3918BB-450 Island/Pool Table-Drum Shades 429917
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 28.00 Extension: 18.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Burnished Bronze Product Name: Eight Light Chandelier UPC: 841224060476 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 28.00
Extension: 18.5
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Burnished Bronze
Product Name: Eight Light Chandelier
UPC: 841224060476
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429917
Product Name 3918BB-450 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details