Capital Lighting, Inc. 3923MN-480 Semi-Flush Mts.-Drum Shade 429915

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Semi-Flush Fixture UPC: 841224059449 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Semi-Flush Fixture UPC: 841224059449 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3923MN-480 Semi-Flush Mts.-Drum Shade - 429915 - Capital Lighting, Inc.
Columbus, OH, USA
3923MN-480 Semi-Flush Mts.-Drum Shade
429915
3923MN-480 Semi-Flush Mts.-Drum Shade 429915
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Semi-Flush Fixture UPC: 841224059449 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Matte Nickel
Product Name: Three Light Semi-Flush Fixture
UPC: 841224059449
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429915
Product Name 3923MN-480 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details