Capital Lighting, Inc. 3923BB-479 Semi-Flush Mts.-Drum Shade 429912

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224059432 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224059432 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3923BB-479 Semi-Flush Mts.-Drum Shade - 429912 - Capital Lighting, Inc.
Columbus, OH, USA
3923BB-479 Semi-Flush Mts.-Drum Shade
429912
3923BB-479 Semi-Flush Mts.-Drum Shade 429912
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224059432 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Semi-Flush Fixture
UPC: 841224059432
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429912
Product Name 3923BB-479 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details