Capital Lighting, Inc. 3919MN-451 Mid. Chandeliers-Drum Shades 429911

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Matte Nickel Product Name: Nine Light Chandelier UPC: 841224060513 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Matte Nickel Product Name: Nine Light Chandelier UPC: 841224060513 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3919MN-451 Mid. Chandeliers-Drum Shades - 429911 - Capital Lighting, Inc.
Columbus, OH, USA
3919MN-451 Mid. Chandeliers-Drum Shades
429911
3919MN-451 Mid. Chandeliers-Drum Shades 429911
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Matte Nickel Product Name: Nine Light Chandelier UPC: 841224060513 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 36.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Matte Nickel
Product Name: Nine Light Chandelier
UPC: 841224060513
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429911
Product Name 3919MN-451 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details