Capital Lighting, Inc. 3969IU-465 Mid. Chandeliers-Candle 429902

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 38.25 Extension: 38.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Iron And Umber Product Name: Nine Light Chandelier UPC: 841224060544 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 38.25 Extension: 38.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Iron And Umber Product Name: Nine Light Chandelier UPC: 841224060544 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3969IU-465 Mid. Chandeliers-Candle - 429902 - Capital Lighting, Inc.
Columbus, OH, USA
3969IU-465 Mid. Chandeliers-Candle
429902
3969IU-465 Mid. Chandeliers-Candle 429902
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 38.25 Extension: 38.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Iron And Umber Product Name: Nine Light Chandelier UPC: 841224060544 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 38.25
Extension: 38.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Iron And Umber
Product Name: Nine Light Chandelier
UPC: 841224060544
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429902
Product Name 3969IU-465 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details