Capital Lighting, Inc. 3964IU-464 Mid. Chandeliers-Candle 429901

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Iron And Umber Product Name: Four Light Chandelier UPC: 841224059654 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Iron And Umber Product Name: Four Light Chandelier UPC: 841224059654 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3964IU-464 Mid. Chandeliers-Candle - 429901 - Capital Lighting, Inc.
Columbus, OH, USA
3964IU-464 Mid. Chandeliers-Candle
429901
3964IU-464 Mid. Chandeliers-Candle 429901
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Iron And Umber Product Name: Four Light Chandelier UPC: 841224059654 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Iron And Umber
Product Name: Four Light Chandelier
UPC: 841224059654
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429901
Product Name 3964IU-464 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details