Capital Lighting, Inc. 9047MN-478 Pendants-Fabric Shade 429791

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Foyer Fixture UPC: 841224059708 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Foyer Fixture UPC: 841224059708 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9047MN-478 Pendants-Fabric Shade - 429791 - Capital Lighting, Inc.
Columbus, OH, USA
9047MN-478 Pendants-Fabric Shade
429791
9047MN-478 Pendants-Fabric Shade 429791
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Foyer Fixture UPC: 841224059708 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Nickel
Product Name: Two Light Foyer Fixture
UPC: 841224059708
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429791
Product Name 9047MN-478 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details